DeepCool logo

DeepCool Z5 heat sink compound Thermal paste 1,46 W/m·K 3 g

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66805
Info modified on:
22 May 2023, 21:39:45
Short summary description DeepCool Z5 heat sink compound Thermal paste 1,46 W/m·K 3 g:

DeepCool Z5, Thermal paste, 1,46 W/m·K, Grey, Silver, 73cps, -50 - 220 °C, 3 g

Long summary description DeepCool Z5 heat sink compound Thermal paste 1,46 W/m·K 3 g:

DeepCool Z5. Type: Thermal paste, Thermal conductivity: 1,46 W/m·K, Product colour: Grey, Silver. Weight: 3 g. Quantity per pack: 1 pc(s), Package weight: 7 g, Package type: Blister

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.