dbramante1928 logo

dbramante1928 CB12CLGRU508 lightning cable 1,2 m White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1440
Info modified on:
04 Jul 2025, 13:13:22
Short summary description dbramante1928 CB12CLGRU508 lightning cable 1,2 m White:

dbramante1928 CB12CLGRU508, 1,2 m, Lightning, USB C, Male, Male, White

Long summary description dbramante1928 CB12CLGRU508 lightning cable 1,2 m White:

dbramante1928 CB12CLGRU508. Cable length: 1,2 m, Connector 1: Lightning, Connector 2: USB C. Weight: 35 g, Height: 60 mm, Width: 130 mm. Quantity per pack: 1 pc(s), Package width: 93 mm, Package depth: 32 mm. Country of origin: China, Master (outer) case volume: 21940 cm³, Quantity per box: 30 pc(s)

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.