Datalogic logo

Datalogic PBT9501-RBK10EU barcode reader Handheld bar code reader 1D/2D LED Black, Yellow

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28284
Info modified on:
10 Aug 2024, 11:17:16
Long product name Datalogic PBT9501-RBK10EU barcode reader Handheld bar code reader 1D/2D LED Black, Yellow:

PowerScan PBT9501, USB (BC9030-BT,CAB-438,8-0935,Cord 6003-0940.), Bluetooth, IP65, 3GL, 1D/2D, Li-Ion 3350 mAh, 10-30VDC

Short summary description Datalogic PBT9501-RBK10EU barcode reader Handheld bar code reader 1D/2D LED Black, Yellow:

Datalogic PBT9501-RBK10EU, Handheld bar code reader, 1D/2D, LED, Aztec Code, Data Matrix, Han Xin, MaxiCode, Micro QR Code, QR Code, 1280 x 1024 pixels, 0,1016 mm

Long summary description Datalogic PBT9501-RBK10EU barcode reader Handheld bar code reader 1D/2D LED Black, Yellow:

Datalogic PBT9501-RBK10EU. Type: Handheld bar code reader, Scanner type: 1D/2D, Sensor type: LED. Connectivity technology: Wired & Wireless, Standard interfaces: Bluetooth, USB, Wireless range: 100 m. Product colour: Black, Yellow, International Protection (IP) code: IP65, Image formats supported: BMP, JPEG, TIFF. Power source type: Battery, DC, Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 3350 mAh. Weight: 380 g, Width: 110 mm, Depth: 74 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.