Dahua Technology logo

Dahua Technology DHI-XVR4108C-S2 digital video recorder (DVR) White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37421
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Dahua Technology DHI-XVR4108C-S2 digital video recorder (DVR) White:

Dahua Technology DHI-XVR4108C-S2, White, H.264, 1920×1080 1280×1024 1280×720 1024×768, Fast, Next, Pause, Play, Previous, Repeat, Shuffle, Slow, Stop, Zoom, NTSC, PAL, Embedded LINUX

Long summary description Dahua Technology DHI-XVR4108C-S2 digital video recorder (DVR) White:

Dahua Technology DHI-XVR4108C-S2. Product colour: White, Video compression formats: H.264, Playback resolutions supported: 1920×1080 1280×1024 1280×720 1024×768. Ethernet interface type: Fast Ethernet, Supported network protocols: HTTP, TCP/IP, IPv4/IPv6, UPnP, RTSP, UDP, SMTP, NTP, DHCP, DNS, IP Filter, PPPoE,DDNS, FTP, Alarm..., Number of users: 128 user(s). HDD interface: Serial ATA, Maximum HDD capacity: 8 TB. Power consumption (typical): 10 W. Dimensions (WxDxH): 211 x 205 x 45 mm, Weight: 550 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.