Dahua Technology DH-SD6ALA230FN-HN, IP security camera, Indoor & outdoor, Wired, FCC (SEFV1505156-A ), Ceiling, White
Dahua Technology DH-SD6ALA230FN-HN. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling, Product colour: White, Form factor: Dome. Lens viewing angle, horizontal: 61.2°, Tilt angle range: -20 - 90°, Tilt speed: 120 °/sec. Sensor type: CMOS, Optical sensor size: 25,4 / 1,9 mm (1 / 1.9"). Optical zoom: 30x, Digital zoom: 16x, Focal length range: 6 - 180 mm