Dahua Technology logo

Dahua Technology DH-HCVR4104HS-S3 digital video recorder (DVR) Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49445
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Dahua Technology DH-HCVR4104HS-S3 digital video recorder (DVR) Black:

Dahua Technology DH-HCVR4104HS-S3, Black, H.264, G.711, 1920×1080 1280×1024 1280×720 1024×768, Next, Pause, Playlist, Previous, Repeat, Shuffle, Slow, NTSC, PAL

Long summary description Dahua Technology DH-HCVR4104HS-S3 digital video recorder (DVR) Black:

Dahua Technology DH-HCVR4104HS-S3. Product colour: Black, Video compression formats: H.264, Audio formats supported: G.711. Ethernet interface type: Fast Ethernet, Supported network protocols: HTTP, IPv4/IPv6, TCP/IP, UPNP, RTSP, UDP, SMTP, NTP, DHCP, DNS, PPPOE, DDNS, FTP, IP Filter, SNMP,.... HDD interface: Serial ATA, Maximum HDD capacity: 6 TB. Power consumption (typical): 10 W. Dimensions (WxDxH): 260 x 220 x 40 mm, Weight: 750 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.