Dahua Technology logo

Dahua Technology Lite DH-IPC-HDBW1420EP-0280B Dome IP security camera Indoor & outdoor Ceiling

Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33209
Info modified on:
14 Mar 2024, 19:08:03
Short summary description Dahua Technology Lite DH-IPC-HDBW1420EP-0280B Dome IP security camera Indoor & outdoor Ceiling:

Dahua Technology Lite DH-IPC-HDBW1420EP-0280B, IP security camera, Indoor & outdoor, Wired, CE (EN 60950:2000) UL:UL60950-1 FCC: FCC Part 15 Subpart B, Ceiling, White

Long summary description Dahua Technology Lite DH-IPC-HDBW1420EP-0280B Dome IP security camera Indoor & outdoor Ceiling:

Dahua Technology Lite DH-IPC-HDBW1420EP-0280B. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling, Product colour: White, Form factor: Dome. Angle of rotation: 355°, Lens viewing angle, horizontal: 106°, Lens viewing angle, vertical: 56°. Sensor type: CMOS, Optical sensor size: 25,4 / 3 mm (1 / 3"), Number of effective pixels (H x V): 2688 x 1520 pixels. Digital zoom: 16x, Detect distance: 63 m, Observe distance: 25 m

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.