D-Link WDA-1320 Wireless G Desktop Adapter, Wireless, PCI, 54 Mbit/s
D-Link WDA-1320 Wireless G Desktop Adapter. Connectivity technology: Wireless, Host interface: PCI. Maximum data transfer rate: 54 Mbit/s, Wi-Fi band: Single-band (2.4 GHz). Antenna type: Dipole