D-Link logo

D-Link Boxee Box Black Full HD Wi-Fi

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121382
Info modified on:
09 May 2023, 09:10:20
Short summary description D-Link Boxee Box Black Full HD Wi-Fi:

D-Link Boxee Box, Black, ASF, AVI, DAT, DIVX, DVR-MS, FLV, H.264, IFO, ISO, M2TS, M4V, MKV, MOV, MP4, MPEG, MPEG1, MPEG2,..., BMP, GIF, JPG, PNG, TIF, ASS, SMI, SRT, SSA, SUB, AAC, AC3, AIFF, LPCM, MP3, OGG, PCM, WAV, WMA, - FCC - CE - C-tick - RoHS - WEEE - WiFi Certified - HDMI

Long summary description D-Link Boxee Box Black Full HD Wi-Fi:

D-Link Boxee Box. Product colour: Black, Video formats supported: ASF, AVI, DAT, DIVX, DVR-MS, FLV, H.264, IFO, ISO, M2TS, M4V, MKV, MOV, MP4, MPEG, MPEG1, MPEG2,..., Image formats supported: BMP, GIF, JPG, PNG, TIF. Compatible memory cards: SD, SDHC, Maximum memory card size: 32 GB. HD type: Full HD. Ethernet LAN data rates: 10,100 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n), Security algorithms: WEP, WPA, WPA2, WPS. Width: 115 mm, Depth: 115 mm, Height: 115,5 mm

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.