D-Link logo

D-Link DSL-2640B-E1 wireless router Fast Ethernet Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85521
Info modified on:
21 Oct 2022, 10:14:32
Short summary description D-Link DSL-2640B-E1 wireless router Fast Ethernet Black:

D-Link DSL-2640B-E1, 802.11g, Ethernet LAN, ADSL2+, Black

Long summary description D-Link DSL-2640B-E1 wireless router Fast Ethernet Black:

D-Link DSL-2640B-E1. Top Wi-Fi standard: 802.11g, Wi-Fi standards: 802.11b, 802.11g. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA2. Supported network protocols: IP Static Routing, RIP, NAT, Virtual Server, Port Forwarding, DNS Relay, DDNS, IGMP proxy, SNTP. Product colour: Black, LED indicators: DSL, LAN, Power, Status, WLAN

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.