D-Link logo

D-Link JustConnect Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141410
Info modified on:
20 Dec 2023, 16:50:13
End of life date:
01 Apr 2017
Short summary description D-Link JustConnect Black:

D-Link JustConnect, AAC, NTSC, PAL, Serial ATA, Serial ATA II, 3.5", IPV4, ARP, TCP, UDP, ICMP, DHCP client, DNS client, SMTP client, HTTP, PPPoE, RTP, RTSP, Black

Long summary description D-Link JustConnect Black:

D-Link JustConnect. Audio formats supported: AAC, Analog signal format system: NTSC, PAL. HDD interface: Serial ATA, Serial ATA II, HDD size: 3.5". Supported network protocols: IPV4, ARP, TCP, UDP, ICMP, DHCP client, DNS client, SMTP client, HTTP, PPPoE, RTP, RTSP. Product colour: Black, Certification: CE CE LVD FCC C-Tick. Power consumption (typical): 200 W

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.