Conceptronic Media Giant 640GB, Black, 8 MB, 1 TB, 640 GB, 3.5", Serial ATA
Conceptronic Media Giant 640GB. Product colour: Black. Drive device, buffer size: 8 MB, Maximum storage capacity: 1 TB, HDD capacity: 640 GB. Interface: USB 2.0/Firewire. Power requirements: 100 - 240V, Power supply type: AC. Width: 247 mm, Depth: 233 mm, Height: 90 mm