Conceptronic logo

Conceptronic CACTIONCAM action sports camera 1 MP HD-Ready CMOS 25,4 / 4 mm (1 / 4") Wi-Fi 38 g

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113992
Info modified on:
28 Aug 2024, 13:22:14
Short summary description Conceptronic CACTIONCAM action sports camera 1 MP HD-Ready CMOS 25,4 / 4 mm (1 / 4") Wi-Fi 38 g:

Conceptronic CACTIONCAM, HD-Ready, CMOS, 1 MP, 30 fps, Wi-Fi, 700 mAh

Long summary description Conceptronic CACTIONCAM action sports camera 1 MP HD-Ready CMOS 25,4 / 4 mm (1 / 4") Wi-Fi 38 g:

Conceptronic CACTIONCAM. HD type: HD-Ready, Maximum video resolution: 1280 x 720 pixels, Maximum frame rate: 30 fps. Sensor type: CMOS, Total megapixels: 1 MP, Optical sensor size: 25,4 / 4 mm (1 / 4"). Field of view (FOV) angle: 100°. Minimum illumination: 10 lx. Storage media: Memory card, Compatible memory cards: MicroSD (TransFlash), Maximum memory card size: 64 GB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.