CLUB3D logo

CLUB3D CGNX-GS842ZBL graphics card NVIDIA GeForce 8400 GS 0,5 GB GDDR3

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134375
Info modified on:
02 Sept 2024, 20:26:07
Short summary description CLUB3D CGNX-GS842ZBL graphics card NVIDIA GeForce 8400 GS 0,5 GB GDDR3:

CLUB3D CGNX-GS842ZBL, GeForce 8400 GS, 0,5 GB, GDDR3, 32 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description CLUB3D CGNX-GS842ZBL graphics card NVIDIA GeForce 8400 GS 0,5 GB GDDR3:

CLUB3D CGNX-GS842ZBL. Graphics processor family: NVIDIA, Graphics processor: GeForce 8400 GS, Processor frequency: 520 MHz. Discrete graphics card memory: 0,5 GB, Graphics card memory type: GDDR3, Memory bus: 32 bit, Memory clock speed: 1000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 4.0, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Passive

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.