CLUB3D logo

CLUB3D Geforce 9500GT PCI-E 512MB GeForce 9500 GT GDDR2

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97067
Info modified on:
21 Oct 2022, 10:14:32
Short summary description CLUB3D Geforce 9500GT PCI-E 512MB GeForce 9500 GT GDDR2:

CLUB3D Geforce 9500GT PCI-E 512MB, GeForce 9500 GT, GDDR2, 128 bit, 1000 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description CLUB3D Geforce 9500GT PCI-E 512MB GeForce 9500 GT GDDR2:

CLUB3D Geforce 9500GT PCI-E 512MB. Graphics processor: GeForce 9500 GT, Processor frequency: 550 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 1000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.1. Interface type: PCI Express 2.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.