CLUB3D logo

CLUB3D HD 4550 512MB GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61185
Info modified on:
21 Oct 2022, 10:14:32
Short summary description CLUB3D HD 4550 512MB GDDR3:

CLUB3D HD 4550 512MB GDDR3, GDDR3, 64 bit, 1800 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description CLUB3D HD 4550 512MB GDDR3:

CLUB3D HD 4550 512MB GDDR3. Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 1800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 2.0, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.