CLUB3D logo

CLUB3D ATI Radeon 9500 RV350 256MB GDDR

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96448
Info modified on:
04 Apr 2019, 06:09:12
Short summary description CLUB3D ATI Radeon 9500 RV350 256MB GDDR:

CLUB3D ATI Radeon 9500 RV350 256MB, GDDR, 128 bit, 390 MHz, 2048 x 1536 pixels, AGP 8x

Long summary description CLUB3D ATI Radeon 9500 RV350 256MB GDDR:

CLUB3D ATI Radeon 9500 RV350 256MB. Processor frequency: 250 MHz. Graphics card memory type: GDDR, Memory bus: 128 bit, Memory clock speed: 390 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 2.0. Interface type: AGP 8x

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.