Clementoni Clempad Plus, 1,2 GHz, 1 GB, 8 GB, 17,8 cm (7"), Capacitive, Black, White
Clementoni Clempad Plus. Processor frequency: 1,2 GHz. Internal memory: 1 GB. Internal storage capacity: 8 GB. Display diagonal: 17,8 cm (7"), Touchscreen type: Capacitive. Product colour: Black, White