Clementoni logo

Clementoni Mio Primo Clempad 9 Plus 16 GB Wi-Fi Red

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10334
Info modified on:
11 Feb 2022, 17:58:05
Short summary description Clementoni Mio Primo Clempad 9 Plus 16 GB Wi-Fi Red:

Clementoni Mio Primo Clempad 9 Plus, 2 GB, 16 GB, 20,3 cm (8"), 1280 x 800 pixels, Dual-touch, IPS

Long summary description Clementoni Mio Primo Clempad 9 Plus 16 GB Wi-Fi Red:

Clementoni Mio Primo Clempad 9 Plus. Internal memory: 2 GB. Internal storage capacity: 16 GB. Display diagonal: 20,3 cm (8"), Display resolution: 1280 x 800 pixels, Touch technology: Dual-touch. Google applications: Google Play. Product colour: Red, Recommended gender: Boy/Girl, Recommended age (min): 3 yr(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.