Chieftec logo

Chieftec UB-03B-350GPB computer case Mini Tower Black 350 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23429
Info modified on:
07 Nov 2023, 09:53:17
Short summary description Chieftec UB-03B-350GPB computer case Mini Tower Black 350 W:

Chieftec UB-03B-350GPB, Mini Tower, PC, Black, micro ATX, Mini-ITX, 14,5 cm, 34,5 cm

Long summary description Chieftec UB-03B-350GPB computer case Mini Tower Black 350 W:

Chieftec UB-03B-350GPB. Form factor: Mini Tower, Type: PC, Product colour: Black. Power supply: 350 W. Front fans diameters supported: 120 mm, Rear fans diameters supported: 80 mm. Supported HDD sizes: 2.5,3.5", Compatible memory cards: SD. Width: 207 mm, Depth: 430 mm, Height: 373 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.