Chieftec logo

Chieftec GPS-400AA-101A power supply unit 400 W ATX White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56795
Info modified on:
25 Mar 2024, 10:11:22
Short summary description Chieftec GPS-400AA-101A power supply unit 400 W ATX White:

Chieftec GPS-400AA-101A, 400 W, 115 - 230 V, 4.5 - 9 A, 70%, Non-Modular, ATX

Long summary description Chieftec GPS-400AA-101A power supply unit 400 W ATX White:

Chieftec GPS-400AA-101A. Total power: 400 W, AC input voltage: 115 - 230 V, Input current: 4.5 - 9 A. Cabling type: Non-Modular. Power supply unit (PSU) form factor: ATX. Product colour: White. Output voltage note: +3.3V, +5V, +12V1, +12V2, -12V, +5Vsb, Dimensions (WxDxH): 150 x 140 x 86 mm, Maximum current: 28 A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.