Chieftec logo

Chieftec BD-02B-B Mini Tower Black 355 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15948
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Chieftec BD-02B-B Mini Tower Black 355 W:

Chieftec BD-02B-B, Mini Tower, PC, Black, ATX, 355 W, 180 mm

Long summary description Chieftec BD-02B-B Mini Tower Black 355 W:

Chieftec BD-02B-B. Form factor: Mini Tower, Type: PC, Product colour: Black. Power supply: 355 W. Width: 180 mm, Depth: 377 mm, Height: 355 mm. Power supply type: PS II (ANP-355A), Internal drive bays: 2x 3.5”, External drive bays: 2x 5.25”, 2x 3.5”

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.