Chicco logo

Chicco Eletta Comfort baby car seat 0+/1 (0 - 18 kg; 0 - 4 years) Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68024
Info modified on:
14 Sept 2018, 23:11:05
Short summary description Chicco Eletta Comfort baby car seat 0+/1 (0 - 18 kg; 0 - 4 years) Red:

Chicco Eletta Comfort, Seat belt, 0+/1 (0 - 18 kg; 0 - 4 years), 5-point

Long summary description Chicco Eletta Comfort baby car seat 0+/1 (0 - 18 kg; 0 - 4 years) Red:

Chicco Eletta Comfort. Car seat group: 0+/1 (0 - 18 kg; 0 - 4 years), Mounting type: Seat belt, Belt fastening type: 5-point. Width: 450 mm, Depth: 575 mm, Height: 625 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.