Chicco Trio I-Move, Travel system pram, Foldable, Black, Red
Chicco Trio I-Move. Type: Travel system pram, Recommended age (max): 36 month(s), Number of seats: 1 seat(s). Width: 930 mm, Depth: 530 mm, Height: 1050 mm. Dimensions folded (WxDxH): 410 x 340 x 960 mm, Wheels mobility: Fixed, Swivel