Chicco logo

Chicco Twist kids sofa Green

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17581
Info modified on:
09 Aug 2024, 14:22:34
Short summary description Chicco Twist kids sofa Green:

Chicco Twist, Green, Polyester, Foam, Monochromatic, 1 yr(s), Hand wash

Long summary description Chicco Twist kids sofa Green:

Chicco Twist. Product colour: Green, Cover material: Polyester, Filler material: Foam. Width: 500 mm, Depth: 440 mm, Height: 380 mm. Quantity per pack: 1 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.