Chicco Classic 00011594000000, Boy/Girl, 0 month(s), Plastic, Multicolour
Chicco Classic 00011594000000. Recommended gender: Boy/Girl, Recommended age (min): 0 month(s), Recommended age (max): 18 month(s), Material: Plastic, Product colour: Multicolour. Weight: 3,5 kg