CHERRY KC 1000, Full-size (100%), Wired, USB, QWERTY, Black
CHERRY KC 1000. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY. Cable length: 1,8 m. Recommended usage: Office. Product colour: Black