CHERRY DW 9000 SLIM, Full-size (100%), Wireless, RF Wireless + Bluetooth, AZERTY, Black, Mouse included
CHERRY DW 9000 SLIM. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless + Bluetooth, Keyboard layout: AZERTY, Keyboard number of keys: 111. Cable length: 1,2 m. Recommended usage: Universal. Product colour: Black. Mouse included