CHERRY WetEx, Keyboard cover, 0,25 mm, Transparent
CHERRY WetEx. Product type: Keyboard cover, Device type: Keyboard, Brand compatibility: Cherry, Compatibility: G85-23000 G85-23100/G85-23110 G85-23100 T2 G85-23200. Thickness: 0,25 mm. Product colour: Transparent