Cellularline logo

Cellularline 8018080118043 Headset Wireless Head-band Car Bluetooth Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136267
Info modified on:
17 Jun 2025, 18:45:58
Short summary description Cellularline 8018080118043 Headset Wireless Head-band Car Bluetooth Black:

Cellularline 8018080118043, Wireless, Car, 98 g, Headset, Black

Long summary description Cellularline 8018080118043 Headset Wireless Head-band Car Bluetooth Black:

Cellularline 8018080118043. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Car, Cable length: 0,15 m. Weight: 98 g. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.