CDA logo

CDA SC620 56 L 2160 W Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23314
Info modified on:
29 Nov 2024, 15:42:37
Short summary description CDA SC620 56 L 2160 W Stainless steel:

CDA SC620, Medium, Electric, 56 L, 2160 W, 56 L, Built-in

Long summary description CDA SC620 56 L 2160 W Stainless steel:

CDA SC620. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 56 L. Appliance placement: Built-in, Product colour: Stainless steel, Control type: Buttons, Sensor. Clock type: Electronic, Timer type: Digital. AC input voltage: 230 V, AC input frequency: 50 Hz, Current: 13 A. Installation compartment width: 56,4 cm, Installation compartment depth: 56 cm, Installation compartment height: 60 cm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.