Case Logic 15.4" Lightweight Professional Laptop Case, Briefcase, 39,1 cm (15.4"), 1,73 kg
Case Logic 15.4" Lightweight Professional Laptop Case. Case type: Briefcase, Maximum screen size: 39,1 cm (15.4"). Weight: 1,73 kg