Canon logo

Canon i-SENSYS MF628cw Laser A4 1200 x 1200 DPI 14 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60103
Info modified on:
30 Mar 2023, 12:55:27
Short summary description Canon i-SENSYS MF628cw Laser A4 1200 x 1200 DPI 14 ppm Wi-Fi:

Canon i-SENSYS MF628cw, Laser, Colour printing, 1200 x 1200 DPI, A4, Direct printing, Black, White

Long summary description Canon i-SENSYS MF628cw Laser A4 1200 x 1200 DPI 14 ppm Wi-Fi:

Canon i-SENSYS MF628cw. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 14 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black, White

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.