Canon logo

Canon imageFORMULA DR-9080C Sheet-fed scanner 600 x 600 DPI A4

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57987
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Canon imageFORMULA DR-9080C Sheet-fed scanner 600 x 600 DPI A4:

Canon imageFORMULA DR-9080C, 216 x 297 mm, 600 x 600 DPI, 24 bit, Sheet-fed scanner, CMOS, RGB LED

Long summary description Canon imageFORMULA DR-9080C Sheet-fed scanner 600 x 600 DPI A4:

Canon imageFORMULA DR-9080C. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 24 bit. Scanner type: Sheet-fed scanner. Sensor type: CMOS, Light source: RGB LED, Scan file formats: BMP, PDF, TIFF. Auto document feeder (ADF) input capacity: 500 sheets. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4, A5, A6, Media thickness (min): 0,05 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.