Canon logo

Canon imageCLASS MF4770n Laser A4 1200 x 600 DPI 24 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44498
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Canon imageCLASS MF4770n Laser A4 1200 x 600 DPI 24 ppm:

Canon imageCLASS MF4770n, Laser, Mono printing, 1200 x 600 DPI, Mono copying, Colour scanning, A4

Long summary description Canon imageCLASS MF4770n Laser A4 1200 x 600 DPI 24 ppm:

Canon imageCLASS MF4770n. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.