Canon logo

Canon Digital IXUS 125 HS 1/2.3" Compact camera 16,1 MP CMOS 4608 x 3456 pixels Blue

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59479
Info modified on:
10 Feb 2022, 11:18:58
Short summary description Canon Digital IXUS 125 HS 1/2.3" Compact camera 16,1 MP CMOS 4608 x 3456 pixels Blue:

Canon Digital IXUS 125 HS, 16,1 MP, 4608 x 3456 pixels, CMOS, 5x, Full HD, Blue

Long summary description Canon Digital IXUS 125 HS 1/2.3" Compact camera 16,1 MP CMOS 4608 x 3456 pixels Blue:

Canon Digital IXUS 125 HS. Camera type: Compact camera, Megapixel: 16,1 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 3200. Optical zoom: 5x, Digital zoom: 4x, Focal length range: 4.3 - 21.5 mm. Fastest camera shutter speed: 1/2000 s. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7,62 cm (3"). PictBridge. Product colour: Blue

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.