Canon logo

Canon PIXMA MX512 Inkjet A4 4800 x 1200 DPI 9,7 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30489
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Canon PIXMA MX512 Inkjet A4 4800 x 1200 DPI 9,7 ppm Wi-Fi:

Canon PIXMA MX512, Inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description Canon PIXMA MX512 Inkjet A4 4800 x 1200 DPI 9,7 ppm Wi-Fi:

Canon PIXMA MX512. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5,5 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.