Canon F-715SG, Pocket, Scientific, 12 digits, 2 lines, Battery/Solar, Pink, White
Canon F-715SG. Form factor: Pocket, Type: Scientific. Digits: 12 digits, Display number of lines: 2 lines. Memory registers: 17. Power source: Battery/Solar. Cover, Product colour: Pink, White