Canon logo

Canon Fax-L170 fax machine Laser 33,6 Kbit/s 200 x 400 DPI A4 Black, White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17882
Info modified on:
09 Mar 2024, 14:19:00
Short summary description Canon Fax-L170 fax machine Laser 33,6 Kbit/s 200 x 400 DPI A4 Black, White:

Canon Fax-L170, Laser, 33,6 Kbit/s, 200 x 400 DPI, Photo, Standard, 7,8 sec/page, MH, MMR, MR

Long summary description Canon Fax-L170 fax machine Laser 33,6 Kbit/s 200 x 400 DPI A4 Black, White:

Canon Fax-L170. Print technology: Laser, Modem speed: 33,6 Kbit/s, Fax resolution: 200 x 400 DPI. Maximum duty cycle: 8000 pages per month, Noise level: 53 dB, Product colour: Black, White. Phonebook capacity: 100 entries. Maximum copy resolution: 600 x 600 DPI, Copy speed (black, normal quality, A4): 11,8 cpm, Time to first copy (black, normal): 22,3 s. Maximum standard media size: A4, Maximum media size (WxH): 216 x 356 mm, ISO A-series sizes (A0...A9): A4, A5

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.