Canon logo

Canon EOS 70D SLR Camera Body 20,2 MP CMOS 5472 x 3648 pixels Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63870
Info modified on:
14 Mar 2024, 19:53:24
Short summary description Canon EOS 70D SLR Camera Body 20,2 MP CMOS 5472 x 3648 pixels Black:

Canon EOS 70D, 20,2 MP, 5472 x 3648 pixels, CMOS, Full HD, Touchscreen, Black

Long summary description Canon EOS 70D SLR Camera Body 20,2 MP CMOS 5472 x 3648 pixels Black:

Canon EOS 70D. Camera type: SLR Camera Body, Megapixel: 20,2 MP, Sensor type: CMOS, Maximum image resolution: 5472 x 3648 pixels. ISO sensitivity (max): 25600. Fastest camera shutter speed: 1/8000 s. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7,62 cm (3"), Touchscreen. Viewfinder type: Optical. PictBridge. Weight: 755 g. Product colour: Black

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.