Canon logo

Canon i-SENSYS MF4580dn Laser A4 1200 x 600 DPI 25 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26722
Info modified on:
27 Jan 2020, 10:09:44
Short summary description Canon i-SENSYS MF4580dn Laser A4 1200 x 600 DPI 25 ppm:

Canon i-SENSYS MF4580dn, Laser, Mono printing, 1200 x 600 DPI, A4, Direct printing, Black, White

Long summary description Canon i-SENSYS MF4580dn Laser A4 1200 x 600 DPI 25 ppm:

Canon i-SENSYS MF4580dn. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, White

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.