Canon PIXMA iP4850, Colour, 9600 x 2400 DPI, 5, A4, 11 ppm, Duplex printing
Canon PIXMA iP4850. Colour, Number of print cartridges: 5. Maximum resolution: 9600 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 11 ppm. Duplex printing