Canon logo

Canon LEGRIA HF M36 3,89 MP CMOS Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17218
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Canon LEGRIA HF M36 3,89 MP CMOS Black:

Canon LEGRIA HF M36, 3,89 MP, CMOS, 25,4 / 4 mm (1 / 4"), 8 GB, 6,86 cm (2.7"), LCD

Long summary description Canon LEGRIA HF M36 3,89 MP CMOS Black:

Canon LEGRIA HF M36. Total megapixels: 3,89 MP, Sensor type: CMOS, Optical sensor size: 25,4 / 4 mm (1 / 4"). Optical zoom: 15x, Digital zoom: 300x, Focal length range: 4.1 - 61.5 mm. Internal storage capacity: 8 GB, Compatible memory cards: SD, SDHC, Maximum memory card size: 32 GB. Closest focusing distance: 0,1 m. White balance: Auto, Cloudy, Daylight, Fluorescent, Shade, Tungsten

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.