Canon logo

Canon Digital IXUS 95 IS 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31882
Info modified on:
04 Apr 2019, 09:33:06
Short summary description Canon Digital IXUS 95 IS 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Silver:

Canon Digital IXUS 95 IS, 10 MP, 3648 x 2736 pixels, 1/2.3", CCD, 3x, Silver

Long summary description Canon Digital IXUS 95 IS 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Silver:

Canon Digital IXUS 95 IS. Camera type: Compact camera, Megapixel: 10 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 6.2 - 18.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6,35 cm (2.5"). PictBridge. Weight: 120 g. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.