Canon logo

Canon LEGRIA FS200 1,23 MP CCD Grey

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71397
Info modified on:
04 Apr 2019, 10:50:10
Short summary description Canon LEGRIA FS200 1,23 MP CCD Grey:

Canon LEGRIA FS200, 1,23 MP, CCD, 25,4 / 6 mm (1 / 6"), 6,86 cm (2.7"), LCD, 225 g

Long summary description Canon LEGRIA FS200 1,23 MP CCD Grey:

Canon LEGRIA FS200. Total megapixels: 1,23 MP, Sensor type: CCD, Optical sensor size: 25,4 / 6 mm (1 / 6"). Optical zoom: 37x, Digital zoom: 2000x, Focal length range: 2.6 - 96.2 mm. Flash memory: 16 GB. Display diagonal: 6,86 cm (2.7"), Display: LCD. Self-timer delay: 10 s, Minimum illumination: 1,1 lx

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.