Canon CanoScan LiDE 200, 216 x 297 mm, 48 bit, Flatbed scanner, CIS, RGB LED, A4
Canon CanoScan LiDE 200. Maximum scan size: 216 x 297 mm, Input colour depth: 48 bit. Scanner type: Flatbed scanner. Sensor type: CIS, Light source: RGB LED. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4. Standard interfaces: USB 2.0