Canon logo

Canon imagePROGRAF iPF785 large format printer Inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57803
Info modified on:
11 Jul 2022, 13:43:33
Short summary description Canon imagePROGRAF iPF785 large format printer Inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:

Canon imagePROGRAF iPF785, Inkjet, 2400 x 1200 DPI, Black, Cyan, Magenta, Matte black, Yellow, PF-04, 20 sheets, A0 (841 x 1189 mm)

Long summary description Canon imagePROGRAF iPF785 large format printer Inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:

Canon imagePROGRAF iPF785. Print technology: Inkjet, Maximum resolution: 2400 x 1200 DPI, Printing colours: Black, Cyan, Magenta, Matte black, Yellow. Total output capacity: 20 sheets. Maximum print size: A0 (841 x 1189 mm), ISO A-series sizes (A0...A9): A0, A1, A3, ISO B-series sizes (B0...B9): B1, B2, B4. USB connector: USB Type-A, Supported network protocols: TCP/IP (IPv4/IPv6), IPX/SPX, AppleTalk®, SNMP (Canon MIB supported), HTTP. Internal memory: 256 MB, Internal storage capacity: 320 GB, Storage media: HDD

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.