Canon CanoScan 8800F, 216 x 297 mm, 48 bit, 7 sec/page, Flatbed scanner, CCD, USB 2.0
Canon CanoScan 8800F. Maximum scan size: 216 x 297 mm, Input colour depth: 48 bit, Flatbed scan speed (b/w, A4): 7 sec/page. Scanner type: Flatbed scanner. Sensor type: CCD. Standard interfaces: USB 2.0. Power supply type: AC, Power consumption (standby): 1,5 W, Power supply: 18 W