Canon PowerShot SX620 HS, 20,2 MP, 5184 x 3888 pixels, CMOS, 25x, Full HD, White
Canon PowerShot SX620 HS. Camera type: Compact camera, Megapixel: 20,2 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 5184 x 3888 pixels. ISO sensitivity (max): 3200. Optical zoom: 25x, Digital zoom: 4x. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7,62 cm (3"). PictBridge. Weight: 158 g. Product colour: White