Canon logo

Canon Digital IXUS 750 1/1.8" 7,1 MP CCD Beige

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48141
Info modified on:
04 Nov 2024, 09:21:13
Short summary description Canon Digital IXUS 750 1/1.8" 7,1 MP CCD Beige:

Canon Digital IXUS 750, 7,1 MP, 1/1.8", CCD, 3x, 170 g, Beige

Long summary description Canon Digital IXUS 750 1/1.8" 7,1 MP CCD Beige:

Canon Digital IXUS 750. Megapixel: 7,1 MP, Image sensor size: 1/1.8", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 7.7 - 23.1 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6,35 cm (2.5"). Internal memory: 32 MB. Viewfinder type: Optical. PictBridge. Weight: 170 g. Product colour: Beige

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.